Fairview Microwave Inc. Medium Power Amplifier at 22 dBm Psat Operating from 26.5 GHz to 40 GHz with 28 dBm IP3, 2.92mm Input, 2.92mm Output and 35 dB Gain FMAM4050

Description
RF power amplifier FMAM4050 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with 2.92mm connectors and rated at 22 dBm. Our 2.92mm medium power RF amplifier design has a 30 dB minimum gain and 35 dB typical gain. Fairview RF medium power amplifier part number FMAM4050 is rated with a Psat of 22 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 26.5 GHz and a maximum of 40 GHz. Additional specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 22 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM4050 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with 2.92mm connectors and rated at 22 dBm. Our 2.92mm medium power RF amplifier design has a 30 dB minimum gain and 35 dB typical gain. Fairview RF medium power amplifier part number FMAM4050 is rated with a Psat of 22 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 26.5 GHz and a maximum of 40 GHz. Additional specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 22 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Power Amplifier at 22 dBm Psat Operating from 26.5 GHz to 40 GHz with 28 dBm IP3, 2.92mm Input, 2.92mm Output and 35 dB Gain - FMAM4050 - Fairview Microwave Inc.
Lewisville, TX, United States
Medium Power Amplifier at 22 dBm Psat Operating from 26.5 GHz to 40 GHz with 28 dBm IP3, 2.92mm Input, 2.92mm Output and 35 dB Gain
FMAM4050
Medium Power Amplifier at 22 dBm Psat Operating from 26.5 GHz to 40 GHz with 28 dBm IP3, 2.92mm Input, 2.92mm Output and 35 dB Gain FMAM4050
RF power amplifier FMAM4050 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with 2.92mm connectors and rated at 22 dBm. Our 2.92mm medium power RF amplifier design has a 30 dB minimum gain and 35 dB typical gain. Fairview RF medium power amplifier part number FMAM4050 is rated with a Psat of 22 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 26.5 GHz and a maximum of 40 GHz. Additional specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 22 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM4050 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with 2.92mm connectors and rated at 22 dBm. Our 2.92mm medium power RF amplifier design has a 30 dB minimum gain and 35 dB typical gain.

Fairview RF medium power amplifier part number FMAM4050 is rated with a Psat of 22 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 26.5 GHz and a maximum of 40 GHz. Additional specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 22 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM4050
Product Name Medium Power Amplifier at 22 dBm Psat Operating from 26.5 GHz to 40 GHz with 28 dBm IP3, 2.92mm Input, 2.92mm Output and 35 dB Gain
Amplifier Type Power Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 30 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-200-10000-45-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 10000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - AWL9581V2 - 862706-AWL9581V2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (2.5x2.5)
View Details
2 suppliers