Fairview Microwave Inc. 17 GHz to 24 GHz, Medium Power Broadband Amplifier with 25 dBm, 22 dB Gain and 2.92mm FMAM4028

Description
RF broadband / wideband amplifier FMAM4028 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with 2.92mm connectors. Our 2.92mm 25 wideband / broadband amplifier design has a 22 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4028 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 17 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF broadband / wideband amplifier FMAM4028 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with 2.92mm connectors. Our 2.92mm 25 wideband / broadband amplifier design has a 22 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4028 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 17 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 GHz to 24 GHz, Medium Power Broadband Amplifier with 25 dBm, 22 dB Gain and 2.92mm - FMAM4028 - Fairview Microwave Inc.
Lewisville, TX, United States
17 GHz to 24 GHz, Medium Power Broadband Amplifier with 25 dBm, 22 dB Gain and 2.92mm
FMAM4028
17 GHz to 24 GHz, Medium Power Broadband Amplifier with 25 dBm, 22 dB Gain and 2.92mm FMAM4028
RF broadband / wideband amplifier FMAM4028 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with 2.92mm connectors. Our 2.92mm 25 wideband / broadband amplifier design has a 22 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM4028 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 17 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF broadband / wideband amplifier FMAM4028 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with 2.92mm connectors. Our 2.92mm 25 wideband / broadband amplifier design has a 22 dB typical gain.

Fairview Microwave RF medium power wide-band amplifier part number FMAM4028 is rated with a Psat of 25 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 17 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above.

Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM4028
Product Name 17 GHz to 24 GHz, Medium Power Broadband Amplifier with 25 dBm, 22 dB Gain and 2.92mm
Amplifier Type Power Amplifier
Frequency Range 17000 to 24000 MHz
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-8-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
3 suppliers
Low Noise Amplifiers - NLA-700-1100-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details