Fairview Microwave Inc. 40 dB Gain High Power GaAs Amplifier at 5 Watt P1dB Operating from 17.5 GHz to 21.5 GHz with 45 dBm IP3, 2.92mm Input, 2.92mm Output FMAM4020

Description
RF power amplifier FMAM4020 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with 2.92mm connectors and rated at 5 Watt. Our 2.92mm high power RF amplifier design has a 37 dB minimum gain and 40 dB typical gain. Fairview RF high power high gain amplifier part number FMAM4020 is rated for a gain flatness of 1.5 dB with a P1dB of 37 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 17.5 GHz and a maximum of 21.5 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 5 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM4020 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with 2.92mm connectors and rated at 5 Watt. Our 2.92mm high power RF amplifier design has a 37 dB minimum gain and 40 dB typical gain. Fairview RF high power high gain amplifier part number FMAM4020 is rated for a gain flatness of 1.5 dB with a P1dB of 37 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 17.5 GHz and a maximum of 21.5 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 5 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 dB Gain High Power GaAs Amplifier at 5 Watt P1dB Operating from 17.5 GHz to 21.5 GHz with 45 dBm IP3, 2.92mm Input, 2.92mm Output - FMAM4020 - Fairview Microwave Inc.
Lewisville, TX, United States
40 dB Gain High Power GaAs Amplifier at 5 Watt P1dB Operating from 17.5 GHz to 21.5 GHz with 45 dBm IP3, 2.92mm Input, 2.92mm Output
FMAM4020
40 dB Gain High Power GaAs Amplifier at 5 Watt P1dB Operating from 17.5 GHz to 21.5 GHz with 45 dBm IP3, 2.92mm Input, 2.92mm Output FMAM4020
RF power amplifier FMAM4020 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with 2.92mm connectors and rated at 5 Watt. Our 2.92mm high power RF amplifier design has a 37 dB minimum gain and 40 dB typical gain. Fairview RF high power high gain amplifier part number FMAM4020 is rated for a gain flatness of 1.5 dB with a P1dB of 37 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 17.5 GHz and a maximum of 21.5 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 5 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM4020 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with 2.92mm connectors and rated at 5 Watt. Our 2.92mm high power RF amplifier design has a 37 dB minimum gain and 40 dB typical gain.

Fairview RF high power high gain amplifier part number FMAM4020 is rated for a gain flatness of 1.5 dB with a P1dB of 37 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 17.5 GHz and a maximum of 21.5 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 5 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM4020
Product Name 40 dB Gain High Power GaAs Amplifier at 5 Watt P1dB Operating from 17.5 GHz to 21.5 GHz with 45 dBm IP3, 2.92mm Input, 2.92mm Output
Amplifier Type Power Amplifier
Frequency Range 17500 to 21500 MHz
Minimum Gain 37 dB
Maximum Gain 40 dB
Output Power 36 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-2000-18000-18-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
Front-End Module for LTE and NR - SKY58254-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 30-pad
View Details