Fairview Microwave Inc. 3 dB NF, 17 GHz to 27 GHz, Low Noise Broadband Amplifier with 18 dBm, 19 dB Gain, 24 dBm IP3 and 2.92mm FMAM3274

Description
RF broadband / wideband amplifier FMAM3274 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with 2.92mm connectors and rated at 4 dB. Our 2.92mm 18 wideband / broadband amplifier design has a 14.5 dB minimum gain and 19 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3274 is rated with a Psat of 18 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 17 GHz and a maximum of 27 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF broadband / wideband amplifier FMAM3274 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with 2.92mm connectors and rated at 4 dB. Our 2.92mm 18 wideband / broadband amplifier design has a 14.5 dB minimum gain and 19 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3274 is rated with a Psat of 18 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 17 GHz and a maximum of 27 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dB NF, 17 GHz to 27 GHz, Low Noise Broadband Amplifier with 18 dBm, 19 dB Gain, 24 dBm IP3 and 2.92mm - FMAM3274 - Fairview Microwave Inc.
Lewisville, TX, United States
3 dB NF, 17 GHz to 27 GHz, Low Noise Broadband Amplifier with 18 dBm, 19 dB Gain, 24 dBm IP3 and 2.92mm
FMAM3274
3 dB NF, 17 GHz to 27 GHz, Low Noise Broadband Amplifier with 18 dBm, 19 dB Gain, 24 dBm IP3 and 2.92mm FMAM3274
RF broadband / wideband amplifier FMAM3274 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with 2.92mm connectors and rated at 4 dB. Our 2.92mm 18 wideband / broadband amplifier design has a 14.5 dB minimum gain and 19 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3274 is rated with a Psat of 18 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 17 GHz and a maximum of 27 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF broadband / wideband amplifier FMAM3274 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with 2.92mm connectors and rated at 4 dB. Our 2.92mm 18 wideband / broadband amplifier design has a 14.5 dB minimum gain and 19 dB typical gain.

Fairview Microwave RF medium power wide-band amplifier part number FMAM3274 is rated with a Psat of 18 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 17 GHz and a maximum of 27 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above.

Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM3274
Product Name 3 dB NF, 17 GHz to 27 GHz, Low Noise Broadband Amplifier with 18 dBm, 19 dB Gain, 24 dBm IP3 and 2.92mm
Amplifier Type Low Noise Amplifier
Frequency Range 17000 to 27000 MHz
Minimum Gain 14.5 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
View Details
2 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZEL-1724LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 1700 to 2400 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details