Fairview Microwave Inc. 25 dB Gain Block Amplifier Operating From 2 GHz to 4 GHz with 15 dBm P1dB and SMA FMAM20

Description
RF gain block amplifier FMAM20 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 25 dB gain. Fairview Microwave RF 25 dB gain block amplifier part number FMAM20 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 2 GHz and a maximum of 4 GHz. Additional RF specs on this 25 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 25 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF gain block amplifier FMAM20 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 25 dB gain. Fairview Microwave RF 25 dB gain block amplifier part number FMAM20 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 2 GHz and a maximum of 4 GHz. Additional RF specs on this 25 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 25 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 dB Gain Block Amplifier Operating From 2 GHz to 4 GHz with 15 dBm P1dB and SMA - FMAM20 - Fairview Microwave Inc.
Lewisville, TX, United States
25 dB Gain Block Amplifier Operating From 2 GHz to 4 GHz with 15 dBm P1dB and SMA
FMAM20
25 dB Gain Block Amplifier Operating From 2 GHz to 4 GHz with 15 dBm P1dB and SMA FMAM20
RF gain block amplifier FMAM20 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 25 dB gain. Fairview Microwave RF 25 dB gain block amplifier part number FMAM20 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 2 GHz and a maximum of 4 GHz. Additional RF specs on this 25 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 25 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF gain block amplifier FMAM20 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 25 dB gain.

Fairview Microwave RF 25 dB gain block amplifier part number FMAM20 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 2 GHz and a maximum of 4 GHz. Additional RF specs on this 25 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above.

This 25 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM20
Product Name 25 dB Gain Block Amplifier Operating From 2 GHz to 4 GHz with 15 dBm P1dB and SMA
Frequency Range 2000 to 4000 MHz
Maximum Gain 25 dB
Output Power 15 dBm
Input VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13SW+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details