Fairview Microwave Inc. 26 dB Gain Block Amplifier Operating From 1 GHz to 4 GHz with 15 dBm P1dB and SMA FMAM19

Description
RF gain block amplifier FMAM19 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 26 dB gain. Fairview Microwave RF 26 dB gain block amplifier part number FMAM19 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 1 GHz and a maximum of 4 GHz. Additional RF specs on this 26 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 26 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF gain block amplifier FMAM19 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 26 dB gain. Fairview Microwave RF 26 dB gain block amplifier part number FMAM19 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 1 GHz and a maximum of 4 GHz. Additional RF specs on this 26 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 26 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
26 dB Gain Block Amplifier Operating From 1 GHz to 4 GHz with 15 dBm P1dB and SMA - FMAM19 - Fairview Microwave Inc.
Lewisville, TX, United States
26 dB Gain Block Amplifier Operating From 1 GHz to 4 GHz with 15 dBm P1dB and SMA
FMAM19
26 dB Gain Block Amplifier Operating From 1 GHz to 4 GHz with 15 dBm P1dB and SMA FMAM19
RF gain block amplifier FMAM19 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 26 dB gain. Fairview Microwave RF 26 dB gain block amplifier part number FMAM19 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 1 GHz and a maximum of 4 GHz. Additional RF specs on this 26 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 26 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF gain block amplifier FMAM19 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized lna version manufactured with SMA connectors. Our SMA gain block amplifier design has a 26 dB gain.

Fairview Microwave RF 26 dB gain block amplifier part number FMAM19 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 1 GHz and a maximum of 4 GHz. Additional RF specs on this 26 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above.

This 26 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM19
Product Name 26 dB Gain Block Amplifier Operating From 1 GHz to 4 GHz with 15 dBm P1dB and SMA
Frequency Range 1000 to 4000 MHz
Maximum Gain 26 dB
Output Power 15 dBm
Input VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2500 MHz to 6000 MHz, 50Ω - ZHL-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 2500 to 6000 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-39000-41000-30-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 39000 to 41000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details