Fairview Microwave Inc. 44 dB Gain GaN Input Protected Low Noise Amplifier Operating from 5 GHz to 13 GHz with 1.8 dB NF, 25 dBm Psat and SMA FMAM1073

Description
RF low noise amplifier FMAM1073 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 25 dBm. Our SMA medium power low noise amplifier design has a 35 dB minimum gain and 44 dB typical gain. Fairview RF medium power high gain LNA amplifier part number FMAM1073 is rated for a gain flatness of 2.5 dB with a Psat of 25 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 5 GHz and a maximum of 13 GHz. Additional specs on this high gain medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power high gain amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF low noise amplifier FMAM1073 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 25 dBm. Our SMA medium power low noise amplifier design has a 35 dB minimum gain and 44 dB typical gain. Fairview RF medium power high gain LNA amplifier part number FMAM1073 is rated for a gain flatness of 2.5 dB with a Psat of 25 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 5 GHz and a maximum of 13 GHz. Additional specs on this high gain medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power high gain amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
44 dB Gain GaN Input Protected Low Noise Amplifier Operating from 5 GHz to 13 GHz with 1.8 dB NF, 25 dBm Psat and SMA - FMAM1073 - Fairview Microwave Inc.
Lewisville, TX, United States
44 dB Gain GaN Input Protected Low Noise Amplifier Operating from 5 GHz to 13 GHz with 1.8 dB NF, 25 dBm Psat and SMA
FMAM1073
44 dB Gain GaN Input Protected Low Noise Amplifier Operating from 5 GHz to 13 GHz with 1.8 dB NF, 25 dBm Psat and SMA FMAM1073
RF low noise amplifier FMAM1073 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 25 dBm. Our SMA medium power low noise amplifier design has a 35 dB minimum gain and 44 dB typical gain. Fairview RF medium power high gain LNA amplifier part number FMAM1073 is rated for a gain flatness of 2.5 dB with a Psat of 25 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 5 GHz and a maximum of 13 GHz. Additional specs on this high gain medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power high gain amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF low noise amplifier FMAM1073 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 25 dBm. Our SMA medium power low noise amplifier design has a 35 dB minimum gain and 44 dB typical gain.

Fairview RF medium power high gain LNA amplifier part number FMAM1073 is rated for a gain flatness of 2.5 dB with a Psat of 25 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 5 GHz and a maximum of 13 GHz. Additional specs on this high gain medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above.

Our medium power high gain amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM1073
Product Name 44 dB Gain GaN Input Protected Low Noise Amplifier Operating from 5 GHz to 13 GHz with 1.8 dB NF, 25 dBm Psat and SMA
Amplifier Type Low Noise Amplifier
Frequency Range 5000 to 13000 MHz
Maximum Gain 44 dB
Output Power 25 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-2000-18000-18-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
Specs
Applications RF Microwave
View Details