Fairview Microwave Inc. 0.7 dB NF Low Noise Amplifier, Operating from 700 MHz to 2.7 GHz with 23 dB Gain, 21 dBm Psat and SMA FMAM1067

Description
RF low noise amplifier FMAM1067 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 21 dBm. Our SMA medium power low noise amplifier design has a 19 dB minimum gain and 23 dB typical gain. Fairview RF medium power LNA amplifier part number FMAM1067 is rated for a gain flatness of 1 dB with a Psat of 21 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 700 MHz and a maximum of 2.7 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF low noise amplifier FMAM1067 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 21 dBm. Our SMA medium power low noise amplifier design has a 19 dB minimum gain and 23 dB typical gain. Fairview RF medium power LNA amplifier part number FMAM1067 is rated for a gain flatness of 1 dB with a Psat of 21 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 700 MHz and a maximum of 2.7 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 dB NF Low Noise Amplifier, Operating from 700 MHz to 2.7 GHz with 23 dB Gain, 21 dBm Psat and SMA - FMAM1067 - Fairview Microwave Inc.
Lewisville, TX, United States
0.7 dB NF Low Noise Amplifier, Operating from 700 MHz to 2.7 GHz with 23 dB Gain, 21 dBm Psat and SMA
FMAM1067
0.7 dB NF Low Noise Amplifier, Operating from 700 MHz to 2.7 GHz with 23 dB Gain, 21 dBm Psat and SMA FMAM1067
RF low noise amplifier FMAM1067 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 21 dBm. Our SMA medium power low noise amplifier design has a 19 dB minimum gain and 23 dB typical gain. Fairview RF medium power LNA amplifier part number FMAM1067 is rated for a gain flatness of 1 dB with a Psat of 21 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 700 MHz and a maximum of 2.7 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above. Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF low noise amplifier FMAM1067 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 21 dBm. Our SMA medium power low noise amplifier design has a 19 dB minimum gain and 23 dB typical gain.

Fairview RF medium power LNA amplifier part number FMAM1067 is rated for a gain flatness of 1 dB with a Psat of 21 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 700 MHz and a maximum of 2.7 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above.

Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM1067
Product Name 0.7 dB NF Low Noise Amplifier, Operating from 700 MHz to 2.7 GHz with 23 dB Gain, 21 dBm Psat and SMA
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 2700 MHz
Maximum Gain 23 dB
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT Low Noise Amplifier, 5.5 - 15.5 GHz, 50Ω - PMA3-5153+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 5500 to 15500 MHz
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details