RF low noise amplifier FMAM1051 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 18 dBm. Our SMA medium power low noise amplifier design has a 27 dB minimum gain and 30 dB typical gain.
Fairview RF medium power LNA amplifier part number FMAM1051 is rated for a gain flatness of 0.5 dB with a P1dB of 18 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 20 MHz and a maximum of 1 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above.
Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | FMAM1051 |
| Product Name | 1.3 dB NF Low Noise Amplifier, Operating from 20 MHz to 1 GHz with 30 dB Gain, 18 dBm P1dB and SMA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 20 to 1000 MHz |
| Maximum Gain | 30 dB |
| Output Power | 18 dBm |