Fairview Microwave Inc. Miter RA 2.4mm Female (Jack) to 2.92mm Male (Plug) Adapter, Stainless Steel Body, 1.25 VSWR FMAD1228

Description
2.4mm adapter FMAD1228 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to 2.92mm adapter is constructed with female gender on side 1 and male on side 2. FMAD1228 2.4mm female to 2.92mm male coaxial adapter from Fairview is a miter right angle body style. This miter right angle 2.4mm. Fairview female 2.4mm to male 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.4mm adapter FMAD1228 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to 2.92mm adapter is constructed with female gender on side 1 and male on side 2. FMAD1228 2.4mm female to 2.92mm male coaxial adapter from Fairview is a miter right angle body style. This miter right angle 2.4mm. Fairview female 2.4mm to male 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter RA 2.4mm Female (Jack) to 2.92mm Male (Plug) Adapter, Stainless Steel Body, 1.25 VSWR - FMAD1228 - Fairview Microwave Inc.
Lewisville, TX, United States
Miter RA 2.4mm Female (Jack) to 2.92mm Male (Plug) Adapter, Stainless Steel Body, 1.25 VSWR
FMAD1228
Miter RA 2.4mm Female (Jack) to 2.92mm Male (Plug) Adapter, Stainless Steel Body, 1.25 VSWR FMAD1228
2.4mm adapter FMAD1228 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to 2.92mm adapter is constructed with female gender on side 1 and male on side 2. FMAD1228 2.4mm female to 2.92mm male coaxial adapter from Fairview is a miter right angle body style. This miter right angle 2.4mm. Fairview female 2.4mm to male 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.4mm adapter FMAD1228 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

2.4mm to 2.92mm adapter is constructed with female gender on side 1 and male on side 2. FMAD1228 2.4mm female to 2.92mm male coaxial adapter from Fairview is a miter right angle body style. This miter right angle 2.4mm.

Fairview female 2.4mm to male 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1228
Product Name Miter RA 2.4mm Female (Jack) to 2.92mm Male (Plug) Adapter, Stainless Steel Body, 1.25 VSWR
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details