Fairview Microwave Inc. SMA Female (Jack) to MMBX Jack Snap-On Adapter With Female (Jack) Center Contact, Gold Plated Brass Copper Body, High Temp, 1.08 VSWR FMAD1063

Description
SMA adapter FMAD1063 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. SMA to MMBX adapter is constructed with female gender on side 1 and jack on side 2. FMAD1063 SMA female to MMBX jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to jack MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter FMAD1063 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. SMA to MMBX adapter is constructed with female gender on side 1 and jack on side 2. FMAD1063 SMA female to MMBX jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to jack MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to MMBX Jack Snap-On Adapter With Female (Jack) Center Contact, Gold Plated Brass Copper Body, High Temp, 1.08 VSWR - FMAD1063 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to MMBX Jack Snap-On Adapter With Female (Jack) Center Contact, Gold Plated Brass Copper Body, High Temp, 1.08 VSWR
FMAD1063
SMA Female (Jack) to MMBX Jack Snap-On Adapter With Female (Jack) Center Contact, Gold Plated Brass Copper Body, High Temp, 1.08 VSWR FMAD1063
SMA adapter FMAD1063 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. SMA to MMBX adapter is constructed with female gender on side 1 and jack on side 2. FMAD1063 SMA female to MMBX jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to jack MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter FMAD1063 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1.

SMA to MMBX adapter is constructed with female gender on side 1 and jack on side 2. FMAD1063 SMA female to MMBX jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to jack MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1063
Product Name SMA Female (Jack) to MMBX Jack Snap-On Adapter With Female (Jack) Center Contact, Gold Plated Brass Copper Body, High Temp, 1.08 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details