Fairview Microwave Inc. SMA Female (Jack) to SMA Female (Jack) 2 Hole Flange Adapter, 1.25 VSWR FMAD1030

Description
SMA adapter FMAD1030 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. FMAD1030 SMA female to SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Description
SMA adapter FMAD1030 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. FMAD1030 SMA female to SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Datasheet Summary
Powered by GS/AI

The FMAD1030 is an SMA Female to SMA Female 2 Hole Flange Adapter from Fairview Microwave, designed for RF applications. It operates within a frequency range of DC to 18 GHz and features a maximum Voltage Standing Wave Ratio (VSWR) of 1.25:1. This adapter is constructed with a straight body geometry and is suitable for panel mount applications, allowing for external connections on product enclosures.

The adapter is made with beryllium copper contacts that are gold plated, ensuring durability and reliable performance. It has an operating temperature range of -40 to +105 degrees Celsius, making it suitable for various environmental conditions. The dimensions of the adapter are 0.765 inches in length, 0.625 inches in width, and 0.29 inches in height, with a weight of 0.0085 lbs. This product is ideal for general-purpose testing and rack-mounted equipment.

Datasheet Summary
Powered by GS/AI

The FMAD1030 is an SMA Female to SMA Female 2 Hole Flange Adapter from Fairview Microwave, designed for RF applications. It operates within a frequency range of DC to 18 GHz and features a maximum Voltage Standing Wave Ratio (VSWR) of 1.25:1. This adapter is constructed with a straight body geometry and is suitable for panel mount applications, allowing for external connections on product enclosures.

The adapter is made with beryllium copper contacts that are gold plated, ensuring durability and reliable performance. It has an operating temperature range of -40 to +105 degrees Celsius, making it suitable for various environmental conditions. The dimensions of the adapter are 0.765 inches in length, 0.625 inches in width, and 0.29 inches in height, with a weight of 0.0085 lbs. This product is ideal for general-purpose testing and rack-mounted equipment.

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to SMA Female (Jack) 2 Hole Flange Adapter, 1.25 VSWR - FMAD1030 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to SMA Female (Jack) 2 Hole Flange Adapter, 1.25 VSWR
FMAD1030
SMA Female (Jack) to SMA Female (Jack) 2 Hole Flange Adapter, 1.25 VSWR FMAD1030
SMA adapter FMAD1030 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. FMAD1030 SMA female to SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter FMAD1030 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. FMAD1030 SMA female to SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1030
Product Name SMA Female (Jack) to SMA Female (Jack) 2 Hole Flange Adapter, 1.25 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details