Fairview Microwave Inc. WR-62 Waveguide Standard Gain Horn Antenna Operating from 12.4 GHz to 18 GHz with a Nominal 10 dBi Gain with Square Cover Flange FM9854B-10

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9854B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-62 waveguide size. Fairview WR-62 waveguide horn antenna is constructed with a UG-1665/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-62 waveguide antenna with UG-1665/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-1665/U WR-62 10 dB gain horn waveguide antenna has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. This waveguide WR-62 horn antenna with UG-1665/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-1665/U input can be found on the WR-62 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9854B-10 Waveguide antenna horn with UG-1665/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-62 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9854B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-62 waveguide size. Fairview WR-62 waveguide horn antenna is constructed with a UG-1665/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-62 waveguide antenna with UG-1665/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-1665/U WR-62 10 dB gain horn waveguide antenna has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. This waveguide WR-62 horn antenna with UG-1665/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-1665/U input can be found on the WR-62 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9854B-10 Waveguide antenna horn with UG-1665/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-62 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-62 Waveguide Standard Gain Horn Antenna Operating from 12.4 GHz to 18 GHz with a Nominal 10 dBi Gain with Square Cover Flange - FM9854B-10 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-62 Waveguide Standard Gain Horn Antenna Operating from 12.4 GHz to 18 GHz with a Nominal 10 dBi Gain with Square Cover Flange
FM9854B-10
WR-62 Waveguide Standard Gain Horn Antenna Operating from 12.4 GHz to 18 GHz with a Nominal 10 dBi Gain with Square Cover Flange FM9854B-10
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9854B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-62 waveguide size. Fairview WR-62 waveguide horn antenna is constructed with a UG-1665/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-62 waveguide antenna with UG-1665/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-1665/U WR-62 10 dB gain horn waveguide antenna has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. This waveguide WR-62 horn antenna with UG-1665/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-1665/U input can be found on the WR-62 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9854B-10 Waveguide antenna horn with UG-1665/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-62 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9854B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-62 waveguide size. Fairview WR-62 waveguide horn antenna is constructed with a UG-1665/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-62 waveguide antenna with UG-1665/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-1665/U WR-62 10 dB gain horn waveguide antenna has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. This waveguide WR-62 horn antenna with UG-1665/U transition has a vertical beam width of and horizontal of degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with UG-1665/U input can be found on the WR-62 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9854B-10 Waveguide antenna horn with UG-1665/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-62 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FM9854B-10
Product Name WR-62 Waveguide Standard Gain Horn Antenna Operating from 12.4 GHz to 18 GHz with a Nominal 10 dBi Gain with Square Cover Flange
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

50 to 60GHz Fullband WR15 Waveguide Isolator - UIYWI2128A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
MW Waveguide Loads -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details