Fairview Microwave Inc. WR-34 Waveguide Standard Gain Horn Antenna With UG-1530/U Flange, 15 dBi Gain and 22 GHz to 33 GHz FM9851B-15

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9851B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-34 waveguide size. Fairview WR-34 waveguide horn antenna is constructed with a UG-1530/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-34 waveguide antenna with UG-1530/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-1530/U WR-34 15 dB gain horn waveguide antenna has a minimum frequency of 22 GHz and a maximum frequency of 33 GHz. This waveguide WR-34 horn antenna with UG-1530/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-1530/U input can be found on the WR-34 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9851B-15 Waveguide antenna horn with UG-1530/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-34 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9851B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-34 waveguide size. Fairview WR-34 waveguide horn antenna is constructed with a UG-1530/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-34 waveguide antenna with UG-1530/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-1530/U WR-34 15 dB gain horn waveguide antenna has a minimum frequency of 22 GHz and a maximum frequency of 33 GHz. This waveguide WR-34 horn antenna with UG-1530/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-1530/U input can be found on the WR-34 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9851B-15 Waveguide antenna horn with UG-1530/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-34 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-34 Waveguide Standard Gain Horn Antenna With UG-1530/U Flange, 15 dBi Gain and 22 GHz to 33 GHz - FM9851B-15 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-34 Waveguide Standard Gain Horn Antenna With UG-1530/U Flange, 15 dBi Gain and 22 GHz to 33 GHz
FM9851B-15
WR-34 Waveguide Standard Gain Horn Antenna With UG-1530/U Flange, 15 dBi Gain and 22 GHz to 33 GHz FM9851B-15
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9851B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-34 waveguide size. Fairview WR-34 waveguide horn antenna is constructed with a UG-1530/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-34 waveguide antenna with UG-1530/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-1530/U WR-34 15 dB gain horn waveguide antenna has a minimum frequency of 22 GHz and a maximum frequency of 33 GHz. This waveguide WR-34 horn antenna with UG-1530/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-1530/U input can be found on the WR-34 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9851B-15 Waveguide antenna horn with UG-1530/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-34 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9851B-15 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-34 waveguide size. Fairview WR-34 waveguide horn antenna is constructed with a UG-1530/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-34 waveguide antenna with UG-1530/U adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-1530/U WR-34 15 dB gain horn waveguide antenna has a minimum frequency of 22 GHz and a maximum frequency of 33 GHz. This waveguide WR-34 horn antenna with UG-1530/U transition has a vertical beam width of and horizontal of degrees at 3 dB.

Additional specs of this 15 dB gain Waveguide horn with UG-1530/U input can be found on the WR-34 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9851B-15 Waveguide antenna horn with UG-1530/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-34 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FM9851B-15
Product Name WR-34 Waveguide Standard Gain Horn Antenna With UG-1530/U Flange, 15 dBi Gain and 22 GHz to 33 GHz
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA19 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 39.20 to 59.60 GHz
VSWR 1.3 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details