Fairview Microwave Inc. WR-28 Waveguide Standard Gain Horn Antenna With UG-599/U Flange, 10 dBi Gain and 26.5 GHz to 40 GHz FM9850B-10

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9850B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-28 waveguide size. Fairview WR-28 waveguide horn antenna is constructed with a UG-599/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-28 waveguide antenna with UG-599/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-599/U WR-28 10 dB gain horn waveguide antenna has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. This waveguide WR-28 horn antenna with UG-599/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-599/U input can be found on the WR-28 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9850B-10 Waveguide antenna horn with UG-599/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9850B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-28 waveguide size. Fairview WR-28 waveguide horn antenna is constructed with a UG-599/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-28 waveguide antenna with UG-599/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-599/U WR-28 10 dB gain horn waveguide antenna has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. This waveguide WR-28 horn antenna with UG-599/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-599/U input can be found on the WR-28 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9850B-10 Waveguide antenna horn with UG-599/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-28 Waveguide Standard Gain Horn Antenna With UG-599/U Flange, 10 dBi Gain and 26.5 GHz to 40 GHz - FM9850B-10 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-28 Waveguide Standard Gain Horn Antenna With UG-599/U Flange, 10 dBi Gain and 26.5 GHz to 40 GHz
FM9850B-10
WR-28 Waveguide Standard Gain Horn Antenna With UG-599/U Flange, 10 dBi Gain and 26.5 GHz to 40 GHz FM9850B-10
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9850B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-28 waveguide size. Fairview WR-28 waveguide horn antenna is constructed with a UG-599/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-28 waveguide antenna with UG-599/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-599/U WR-28 10 dB gain horn waveguide antenna has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. This waveguide WR-28 horn antenna with UG-599/U transition has a vertical beam width of and horizontal of degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-599/U input can be found on the WR-28 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9850B-10 Waveguide antenna horn with UG-599/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FM9850B-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-28 waveguide size. Fairview WR-28 waveguide horn antenna is constructed with a UG-599/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-28 waveguide antenna with UG-599/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-599/U WR-28 10 dB gain horn waveguide antenna has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. This waveguide WR-28 horn antenna with UG-599/U transition has a vertical beam width of and horizontal of degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with UG-599/U input can be found on the WR-28 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FM9850B-10 Waveguide antenna horn with UG-599/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FM9850B-10
Product Name WR-28 Waveguide Standard Gain Horn Antenna With UG-599/U Flange, 10 dBi Gain and 26.5 GHz to 40 GHz
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-584 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 5.85 to 8.20 GHz
View Details
Drop in Isolator - 5o0160755 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.25 :1
View Details