This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.4mm ports. The Fairview Microwave directional coupler design uses 2.4mm ports that have a gender of female and the impedance is 50 Ohm.
Directional coupler design for part number FM2CP1135-20 from Fairview Microwave is rated for a 18 GHz minimum frequency and a 50 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 8 dB directivity. This female 2.4mm directional coupler is rated for a 1.2 dB maximum insertion loss and a 20 watts maximum input power.
Fairview is where to buy a directional coupler with 2.4mm that is rated for a 1.2 dB maximum insertion loss and a 2 maximum VSWR. More female 2.4mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1135-20 directional 20 dB 2.4mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | FM2CP1135-20 |
| Product Name | 2.4mm Directional Coupler 20 dB 18 GHz to 50 GHz Rated to 20 Watts |
| RF Coupler Type | Uni-Directional |