Fairview Microwave Inc. 2.4mm Directional Coupler 10 dB 2 GHz to 52 GHz Rated to 20 Watts FM2CP1134-10

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.4mm ports. The Fairview Microwave directional coupler design uses 2.4mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FM2CP1134-10 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 52 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 10 dB directivity. This female 2.4mm directional coupler is rated for a 3 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 2.4mm that is rated for a 3 dB maximum insertion loss and a 1.8 maximum VSWR. More female 2.4mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1134-10 directional 10 dB 2.4mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.4mm ports. The Fairview Microwave directional coupler design uses 2.4mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FM2CP1134-10 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 52 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 10 dB directivity. This female 2.4mm directional coupler is rated for a 3 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 2.4mm that is rated for a 3 dB maximum insertion loss and a 1.8 maximum VSWR. More female 2.4mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1134-10 directional 10 dB 2.4mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm Directional Coupler 10 dB 2 GHz to 52 GHz Rated to 20 Watts - FM2CP1134-10 - Fairview Microwave Inc.
Lewisville, TX, United States
2.4mm Directional Coupler 10 dB 2 GHz to 52 GHz Rated to 20 Watts
FM2CP1134-10
2.4mm Directional Coupler 10 dB 2 GHz to 52 GHz Rated to 20 Watts FM2CP1134-10
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.4mm ports. The Fairview Microwave directional coupler design uses 2.4mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FM2CP1134-10 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 52 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 10 dB directivity. This female 2.4mm directional coupler is rated for a 3 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 2.4mm that is rated for a 3 dB maximum insertion loss and a 1.8 maximum VSWR. More female 2.4mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1134-10 directional 10 dB 2.4mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.4mm ports. The Fairview Microwave directional coupler design uses 2.4mm ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number FM2CP1134-10 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 52 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 10 dB directivity. This female 2.4mm directional coupler is rated for a 3 dB maximum insertion loss and a 20 watts maximum input power.

Fairview is where to buy a directional coupler with 2.4mm that is rated for a 3 dB maximum insertion loss and a 1.8 maximum VSWR. More female 2.4mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1134-10 directional 10 dB 2.4mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FM2CP1134-10
Product Name 2.4mm Directional Coupler 10 dB 2 GHz to 52 GHz Rated to 20 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
C16-0667, DIRECTIONAL COUPLER - C16-0667 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 67000.00 MHz
View Details