Fairview Microwave Inc. 2.92mm Directional Coupler 10 dB 1 GHz to 40 GHz Rated to 20 Watts FM2CP1122-10

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.92mm ports. The Fairview Microwave directional coupler design uses 2.92mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FM2CP1122-10 from Fairview Microwave is rated for a 1 GHz minimum frequency and a 40 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 0 dB directivity. This female 2.92mm directional coupler is rated for a 3 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 2.92mm that is rated for a 3 dB maximum insertion loss and a 1.7 maximum VSWR. More female 2.92mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1122-10 directional 10 dB 2.92mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.92mm ports. The Fairview Microwave directional coupler design uses 2.92mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FM2CP1122-10 from Fairview Microwave is rated for a 1 GHz minimum frequency and a 40 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 0 dB directivity. This female 2.92mm directional coupler is rated for a 3 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 2.92mm that is rated for a 3 dB maximum insertion loss and a 1.7 maximum VSWR. More female 2.92mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1122-10 directional 10 dB 2.92mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Directional Coupler 10 dB 1 GHz to 40 GHz Rated to 20 Watts - FM2CP1122-10 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Directional Coupler 10 dB 1 GHz to 40 GHz Rated to 20 Watts
FM2CP1122-10
2.92mm Directional Coupler 10 dB 1 GHz to 40 GHz Rated to 20 Watts FM2CP1122-10
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.92mm ports. The Fairview Microwave directional coupler design uses 2.92mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FM2CP1122-10 from Fairview Microwave is rated for a 1 GHz minimum frequency and a 40 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 0 dB directivity. This female 2.92mm directional coupler is rated for a 3 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 2.92mm that is rated for a 3 dB maximum insertion loss and a 1.7 maximum VSWR. More female 2.92mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1122-10 directional 10 dB 2.92mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 2.92mm ports. The Fairview Microwave directional coupler design uses 2.92mm ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number FM2CP1122-10 from Fairview Microwave is rated for a 1 GHz minimum frequency and a 40 GHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 0 dB directivity. This female 2.92mm directional coupler is rated for a 3 dB maximum insertion loss and a 20 watts maximum input power.

Fairview is where to buy a directional coupler with 2.92mm that is rated for a 3 dB maximum insertion loss and a 1.7 maximum VSWR. More female 2.92mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FM2CP1122-10 directional 10 dB 2.92mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FM2CP1122-10
Product Name 2.92mm Directional Coupler 10 dB 1 GHz to 40 GHz Rated to 20 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBG-20A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
C20-0R520, DIRECTIONAL COUPLER - C20-0R520 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 500.00 to 20000.00 MHz
View Details
Directional Coupler - 5o5543150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details