Fairview Microwave Inc. WR-15 to 1.85mm Female Waveguide to Coax Adapter UG-385/U-Mod Round Cover Standard with 50 GHz to 65 GHz U-V Band in Copper 15AC206

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 15AC206 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-15 and round cover flange. This WR-15 waveguide to coax adapter / transition is constructed with a 1.85mm coaxial connector that is 50 Ohm and female gender. WR-15 waveguide to coaxial transition adapter with 1.85mm connector has a minimum frequency of 50 GHz and a maximum frequency of 65 GHz. Fairview WR-15 1.85mm transition adapter for coax is designed with a body material of copper and connector body material of passivated stainless steel. Our WR-15 to 1.85mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-15 waveguide transition adapter to coaxial 1.85mm part number 15AC206 is currently in stock at our location. Our right angle wave guide WR-15 to 1.85mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 15AC206 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-15 and round cover flange. This WR-15 waveguide to coax adapter / transition is constructed with a 1.85mm coaxial connector that is 50 Ohm and female gender. WR-15 waveguide to coaxial transition adapter with 1.85mm connector has a minimum frequency of 50 GHz and a maximum frequency of 65 GHz. Fairview WR-15 1.85mm transition adapter for coax is designed with a body material of copper and connector body material of passivated stainless steel. Our WR-15 to 1.85mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-15 waveguide transition adapter to coaxial 1.85mm part number 15AC206 is currently in stock at our location. Our right angle wave guide WR-15 to 1.85mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-15 to 1.85mm Female Waveguide to Coax Adapter UG-385/U-Mod Round Cover Standard with 50 GHz to 65 GHz U-V Band in Copper - 15AC206 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-15 to 1.85mm Female Waveguide to Coax Adapter UG-385/U-Mod Round Cover Standard with 50 GHz to 65 GHz U-V Band in Copper
15AC206
WR-15 to 1.85mm Female Waveguide to Coax Adapter UG-385/U-Mod Round Cover Standard with 50 GHz to 65 GHz U-V Band in Copper 15AC206
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 15AC206 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-15 and round cover flange. This WR-15 waveguide to coax adapter / transition is constructed with a 1.85mm coaxial connector that is 50 Ohm and female gender. WR-15 waveguide to coaxial transition adapter with 1.85mm connector has a minimum frequency of 50 GHz and a maximum frequency of 65 GHz. Fairview WR-15 1.85mm transition adapter for coax is designed with a body material of copper and connector body material of passivated stainless steel. Our WR-15 to 1.85mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-15 waveguide transition adapter to coaxial 1.85mm part number 15AC206 is currently in stock at our location. Our right angle wave guide WR-15 to 1.85mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 15AC206 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-15 and round cover flange. This WR-15 waveguide to coax adapter / transition is constructed with a 1.85mm coaxial connector that is 50 Ohm and female gender.

WR-15 waveguide to coaxial transition adapter with 1.85mm connector has a minimum frequency of 50 GHz and a maximum frequency of 65 GHz. Fairview WR-15 1.85mm transition adapter for coax is designed with a body material of copper and connector body material of passivated stainless steel. Our WR-15 to 1.85mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-15 waveguide transition adapter to coaxial 1.85mm part number 15AC206 is currently in stock at our location. Our right angle wave guide WR-15 to 1.85mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number 15AC206
Product Name WR-15 to 1.85mm Female Waveguide to Coax Adapter UG-385/U-Mod Round Cover Standard with 50 GHz to 65 GHz U-V Band in Copper
Operating Frequency 50.00 to 65.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1027A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.35 :1
View Details
Broadband Horn Antennas - NDRHA-800-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.80 to 18.00 GHz
VSWR 2 :1
View Details