Fair-Rite Products Corp. Ferrite Cores 9498207002

Description
"Uncoated Ferrite Core E Type 2.520"" (64.00mm) Length 2.008"" (51.00mm) Width Diameter 0.407"" (10.34mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core E Type 2.520"" (64.00mm) Length 2.008"" (51.00mm) Width Diameter 0.407"" (10.34mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1613-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1613-ND
Ferrite Cores 1934-1613-ND
"Uncoated Ferrite Core E Type 2.520"" (64.00mm) Length 2.008"" (51.00mm) Width Diameter 0.407"" (10.34mm) Height"

"Uncoated Ferrite Core E Type 2.520"" (64.00mm) Length 2.008"" (51.00mm) Width Diameter 0.407"" (10.34mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1613-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 38/8/25
Core Material N87
Length 38.1 mm (1.5 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - Edge Cores - 0059075A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 35 nH
View Details