Fair-Rite Products Corp. Ferrite Cores 9495111002

Description
"Uncoated 95 Ferrite Core E Type 1.299"" (33.00mm) Length 0.500"" (12.70mm) Width Diameter 0.551"" (14.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 95 Ferrite Core E Type 1.299"" (33.00mm) Length 0.500"" (12.70mm) Width Diameter 0.551"" (14.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-9495111002-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-9495111002-ND
Ferrite Cores 1934-9495111002-ND
"Uncoated 95 Ferrite Core E Type 1.299"" (33.00mm) Length 0.500"" (12.70mm) Width Diameter 0.551"" (14.00mm) Height"

"Uncoated 95 Ferrite Core E Type 1.299"" (33.00mm) Length 0.500"" (12.70mm) Width Diameter 0.551"" (14.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-9495111002-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 65
Core Material N87
Length 65 mm (2.56 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details