Fair-Rite Products Corp. Ferrite Cores 9478102002

Description
"Uncoated 78 Ferrite Core E Type 0.500"" (12.70mm) Length Width Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core E Type 0.500"" (12.70mm) Length Width Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 9478102002-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
9478102002-ND
Ferrite Cores 9478102002-ND
"Uncoated 78 Ferrite Core E Type 0.500"" (12.70mm) Length Width Diameter 0.250"" (6.35mm) Height"

"Uncoated 78 Ferrite Core E Type 0.500"" (12.70mm) Length Width Diameter 0.250"" (6.35mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 9478102002-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59
Core Material N87
Length 59.8 mm (2.35 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details