Fair-Rite Products Corp. Ferrite Cores 9077024002

Description
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.750"" (19.05mm) Height"
Request a Quote Datasheet
Description
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.750"" (19.05mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1611-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1611-ND
Ferrite Cores 1934-1611-ND
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.750"" (19.05mm) Height"

"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.750"" (19.05mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1611-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N97
Length 37.6 mm (1.48 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details