Fair-Rite Products Corp. Ferrite Cores 6678353621

Description
"Uncoated 78 Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-6678353621-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-6678353621-ND
Ferrite Cores 1934-6678353621-ND
"Uncoated 78 Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height"

"Uncoated 78 Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-6678353621-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details