Fair-Rite Products Corp. Transformer Core, Toroid, 78; Core Type Fair-Rite 5978015901

Description
TRANSFORMER CORE, TOROID, 78; Core Type:Toroid; Core Size:100mm x 55mm x 12.7mm; Core Material Grade:78; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Description
TRANSFORMER CORE, TOROID, 78; Core Type:Toroid; Core Size:100mm x 55mm x 12.7mm; Core Material Grade:78; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer Core, Toroid, 78; Core Type Fair-Rite - 59P2990 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Core, Toroid, 78; Core Type Fair-Rite
59P2990
Transformer Core, Toroid, 78; Core Type Fair-Rite 59P2990
TRANSFORMER CORE, TOROID, 78; Core Type:Toroid; Core Size:100mm x 55mm x 12.7mm; Core Material Grade:78; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

TRANSFORMER CORE, TOROID, 78; Core Type:Toroid; Core Size:100mm x 55mm x 12.7mm; Core Material Grade:78; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 59P2990
Product Name Transformer Core, Toroid, 78; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details