Fair-Rite Products Corp. Core Transformer, 77 Toroid, 31.2Mm; Core Type Fair-Rite 5977001101

Description
CORE TRANSFORMER, 77 TOROID, 31.2MM; Core Type:Toroid; Core Size:12.7mm x 7.9mm x 6.35mm; Core Material Grade:77; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 77 TOROID, 31.2MM; Core Type:Toroid; Core Size:12.7mm x 7.9mm x 6.35mm; Core Material Grade:77; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 77 Toroid, 31.2Mm; Core Type Fair-Rite - 97C5824 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 77 Toroid, 31.2Mm; Core Type Fair-Rite
97C5824
Core Transformer, 77 Toroid, 31.2Mm; Core Type Fair-Rite 97C5824
CORE TRANSFORMER, 77 TOROID, 31.2MM; Core Type:Toroid; Core Size:12.7mm x 7.9mm x 6.35mm; Core Material Grade:77; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 77 TOROID, 31.2MM; Core Type:Toroid; Core Size:12.7mm x 7.9mm x 6.35mm; Core Material Grade:77; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 97C5824
Product Name Core Transformer, 77 Toroid, 31.2Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 146S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
Step Down Transformers - 1-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details