Fair-Rite Products Corp. Cylindrical Core, 30.15Mm Od, 18Mm Id; Outer Diameter Fair-Rite 5977001021

Description
CYLINDRICAL CORE, 30.15MM OD, 18MM ID; Outer Diameter:30.15mm; Product Length:-; Inner Diameter:18mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:
Datasheet
Description
CYLINDRICAL CORE, 30.15MM OD, 18MM ID; Outer Diameter:30.15mm; Product Length:-; Inner Diameter:18mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Core, 30.15Mm Od, 18Mm Id; Outer Diameter Fair-Rite - 27AK3868 - Newark, An Avnet Company
Chicago, IL, United States
Cylindrical Core, 30.15Mm Od, 18Mm Id; Outer Diameter Fair-Rite
27AK3868
Cylindrical Core, 30.15Mm Od, 18Mm Id; Outer Diameter Fair-Rite 27AK3868
CYLINDRICAL CORE, 30.15MM OD, 18MM ID; Outer Diameter:30.15mm; Product Length:-; Inner Diameter:18mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:

CYLINDRICAL CORE, 30.15MM OD, 18MM ID; Outer Diameter:30.15mm; Product Length:-; Inner Diameter:18mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 27AK3868
Product Name Cylindrical Core, 30.15Mm Od, 18Mm Id; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details