Fair-Rite Products Corp. Cable Ferrites 5976000801

Description
Ferrite Core ID OD Length
Request a Quote Datasheet
Description
Ferrite Core ID OD Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1031-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1031-ND
Cable Ferrites 1934-1031-ND
Ferrite Core ID OD Length

Ferrite Core ID OD Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1934-1031-ND
Product Name Cable Ferrites
Bead Form Factor Solid
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Fixed Inductors - 0603HP-51NXGLW - 1033821-0603HP-51NXGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 1-2176494-6 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers