Fair-Rite Products Corp. Ferrite Cores 5976000201

Description
"Uncoated 76 Ferrite Core Toroid Type Length Width 0.375"" (9.53mm) Diameter 0.125"" (3.18mm) Height"
Request a Quote Datasheet
Description
"Uncoated 76 Ferrite Core Toroid Type Length Width 0.375"" (9.53mm) Diameter 0.125"" (3.18mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 5976000201-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
5976000201-ND
Ferrite Cores 5976000201-ND
"Uncoated 76 Ferrite Core Toroid Type Length Width 0.375"" (9.53mm) Diameter 0.125"" (3.18mm) Height"

"Uncoated 76 Ferrite Core Toroid Type Length Width 0.375"" (9.53mm) Diameter 0.125"" (3.18mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 5976000201-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N95
Length 26.5 mm (1.04 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details