Fair-Rite Products Corp. Transformer Core, Toroid, 75; Core Type Fair-Rite 5975007601

Description
TRANSFORMER CORE, TOROID, 75; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 12.7mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers
Description
TRANSFORMER CORE, TOROID, 75; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 12.7mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers

Suppliers

Company
Product
Description
Supplier Links
Transformer Core, Toroid, 75; Core Type Fair-Rite - 81H2021 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Core, Toroid, 75; Core Type Fair-Rite
81H2021
Transformer Core, Toroid, 75; Core Type Fair-Rite 81H2021
TRANSFORMER CORE, TOROID, 75; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 12.7mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers

TRANSFORMER CORE, TOROID, 75; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 12.7mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 81H2021
Product Name Transformer Core, Toroid, 75; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TCM4-25+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730110 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A4-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details