Fair-Rite Products Corp. 75 Toroid, 16Mm, 6.35Mm; Outer Diameter Fair-Rite 5975004901

Description
75 TOROID, 16MM, 6.35MM; Outer Diameter:16mm; Product Length:6.35mm; Inner Diameter:9.6mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
75 TOROID, 16MM, 6.35MM; Outer Diameter:16mm; Product Length:6.35mm; Inner Diameter:9.6mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Toroid, 16Mm, 6.35Mm; Outer Diameter Fair-Rite - 17M9103 - Newark, An Avnet Company
Chicago, IL, United States
75 Toroid, 16Mm, 6.35Mm; Outer Diameter Fair-Rite
17M9103
75 Toroid, 16Mm, 6.35Mm; Outer Diameter Fair-Rite 17M9103
75 TOROID, 16MM, 6.35MM; Outer Diameter:16mm; Product Length:6.35mm; Inner Diameter:9.6mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes

75 TOROID, 16MM, 6.35MM; Outer Diameter:16mm; Product Length:6.35mm; Inner Diameter:9.6mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 17M9103
Product Name 75 Toroid, 16Mm, 6.35Mm; Outer Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details