Fair-Rite Products Corp. Core Transformer, 75 Toroid, 20.7Mm; Core Type Fair-Rite 5975000201

Description
CORE TRANSFORMER, 75 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Description
CORE TRANSFORMER, 75 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 75 Toroid, 20.7Mm; Core Type Fair-Rite - 91B9013 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 75 Toroid, 20.7Mm; Core Type Fair-Rite
91B9013
Core Transformer, 75 Toroid, 20.7Mm; Core Type Fair-Rite 91B9013
CORE TRANSFORMER, 75 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 75 TOROID, 20.7MM; Core Type:Toroid; Core Size:9.5mm x 4.75mm x 3.3mm; Core Material Grade:75; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 91B9013
Product Name Core Transformer, 75 Toroid, 20.7Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW2-392+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1213844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
CCT Standard Transformer - 1497-B-CXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details