Fair-Rite Products Corp. Connectors,Interconnects 5961004921

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Inductance Factor (Al): 63nH Tolerance: ±20% Gap: Gapped Initial Permeability (µi): 10000 Effective Length (le) mm: 10 Finish: Uncoated Height: 0.650" (16.50mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Inductance Factor (Al): 63nH Tolerance: ±20% Gap: Gapped Initial Permeability (µi): 10000 Effective Length (le) mm: 10 Finish: Uncoated Height: 0.650" (16.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Inductance Factor (Al): 63nH Tolerance: ±20% Gap: Gapped Initial Permeability (µi): 10000 Effective Length (le) mm: 10 Finish: Uncoated Height: 0.650" (16.50mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Inductance Factor (Al): 63nH
Tolerance: ±20%
Gap: Gapped
Initial Permeability (µi): 10000
Effective Length (le) mm: 10
Finish: Uncoated
Height: 0.650" (16.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details