Fair-Rite Products Corp. Core Transformer, 43 Toroid, 54Mm; Core Type Fair-Rite 5943001801

Description
CORE TRANSFORMER, 43 TOROID, 54MM; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 6.35mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 43 TOROID, 54MM; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 6.35mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 43 Toroid, 54Mm; Core Type Fair-Rite - 07H7378 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 43 Toroid, 54Mm; Core Type Fair-Rite
07H7378
Core Transformer, 43 Toroid, 54Mm; Core Type Fair-Rite 07H7378
CORE TRANSFORMER, 43 TOROID, 54MM; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 6.35mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 43 TOROID, 54MM; Core Type:Toroid; Core Size:22.1mm x 13.7mm x 6.35mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 07H7378
Product Name Core Transformer, 43 Toroid, 54Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 155C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Control Circuit Transformer - 1497B-A12-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 1500 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details