Fair-Rite Products Corp. Core Transformer, 43 Toroid, 76Mm; Core Type Fair-Rite 5943001701

Description
CORE TRANSFORMER, 43 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 43 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 43 Toroid, 76Mm; Core Type Fair-Rite - 96H8860 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 43 Toroid, 76Mm; Core Type Fair-Rite
96H8860
Core Transformer, 43 Toroid, 76Mm; Core Type Fair-Rite 96H8860
CORE TRANSFORMER, 43 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

CORE TRANSFORMER, 43 TOROID, 76MM; Core Type:Toroid; Core Size:31.75mm x 19.05mm x 9.5mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96H8860
Product Name Core Transformer, 43 Toroid, 76Mm; Core Type Fair-Rite
Other Transformer Types / Applications Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω - TC1-1-43X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers