Fair-Rite Products Corp. Cable Diameter Fair-Rite 475181651

Description
Cable Diameter:4.09mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Cable Diameter:4.09mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Diameter Fair-Rite - 78X4724 - Newark, An Avnet Company
Chicago, IL, United States
Cable Diameter Fair-Rite
78X4724
Cable Diameter Fair-Rite 78X4724
Cable Diameter:4.09mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes

Cable Diameter:4.09mm; Frequency Min:200kHz; Frequency Max:30MHz; Impedance:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 78X4724
Product Name Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details