Fair-Rite Products Corp. Ferrite Core, Split, 8.7Mm, 180 Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite 461178281

Description
FERRITE CORE, SPLIT, 8.7MM, 180 OHM/100MHZ, 1GHZ; Cable Diameter:8.7mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:180ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 8.7MM, 180 OHM/100MHZ, 1GHZ; Cable Diameter:8.7mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:180ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 8.7Mm, 180 Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite - 87K0580 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 8.7Mm, 180 Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite
87K0580
Ferrite Core, Split, 8.7Mm, 180 Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite 87K0580
FERRITE CORE, SPLIT, 8.7MM, 180 OHM/100MHZ, 1GHZ; Cable Diameter:8.7mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:180ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 8.7MM, 180 OHM/100MHZ, 1GHZ; Cable Diameter:8.7mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:180ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 87K0580
Product Name Ferrite Core, Split, 8.7Mm, 180 Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details