FERRITE CORE, SPLIT, 12.7MM, 205OHM/100MHZ, 1GHZ; Cable Diameter:12.7mm; Frequency Min:200MHz; Frequency Max:1GHz; Impedance:205ohm; Product Range:- RoHS Compliant: Yes
SPLIT CORE FERRITE, 12.75MM, 365OHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 96H8973 |
| Product Name | Ferrite Core, Split, 12.7Mm, 205Ohm/100Mhz, 1Ghz; Cable Diameter Fair-Rite |
| Material Type | Ferrite |