Fair-Rite Products Corp. Ferrite Core, Split, 9.85Mm, 190 Ohm/100Mhz; Cable Diameter Fair-Rite 446167281

Description
FERRITE CORE, SPLIT, 9.85MM, 190 OHM/100MHZ; Cable Diameter:9.85mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:190ohm; Product Range:- RoHS Compliant: Yes
Description
FERRITE CORE, SPLIT, 9.85MM, 190 OHM/100MHZ; Cable Diameter:9.85mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:190ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Core, Split, 9.85Mm, 190 Ohm/100Mhz is designed for use with cables having a maximum diameter of 9.85 mm. It provides a typical impedance of 190 ohms at a frequency of 100 MHz, making it suitable for applications requiring EMI suppression in the range of 25 MHz to 300 MHz. The core is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This product is particularly useful for engineers looking to mitigate differential or common-mode conducted EMI in their designs.

Datasheet Summary
Powered by GS/AI

The Ferrite Core, Split, 9.85Mm, 190 Ohm/100Mhz is designed for use with cables having a maximum diameter of 9.85 mm. It provides a typical impedance of 190 ohms at a frequency of 100 MHz, making it suitable for applications requiring EMI suppression in the range of 25 MHz to 300 MHz. The core is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This product is particularly useful for engineers looking to mitigate differential or common-mode conducted EMI in their designs.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 9.85Mm, 190 Ohm/100Mhz; Cable Diameter Fair-Rite - 69R7278 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 9.85Mm, 190 Ohm/100Mhz; Cable Diameter Fair-Rite
69R7278
Ferrite Core, Split, 9.85Mm, 190 Ohm/100Mhz; Cable Diameter Fair-Rite 69R7278
FERRITE CORE, SPLIT, 9.85MM, 190 OHM/100MHZ; Cable Diameter:9.85mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:190ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 9.85MM, 190 OHM/100MHZ; Cable Diameter:9.85mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:190ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Split Core Ferrite, 9.85Mm, 243Ohm Rohs Compliant Fair-Rite - 50AK7638 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 9.85Mm, 243Ohm Rohs Compliant Fair-Rite
50AK7638
Split Core Ferrite, 9.85Mm, 243Ohm Rohs Compliant Fair-Rite 50AK7638
SPLIT CORE FERRITE, 9.85MM, 243OHM ROHS COMPLIANT: YES

SPLIT CORE FERRITE, 9.85MM, 243OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 69R7278
Product Name Ferrite Core, Split, 9.85Mm, 190 Ohm/100Mhz; Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details