Fair-Rite Products Corp. Ferrite Core, Split, 4.9Mm, 245Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite 444164951

Description
FERRITE CORE, SPLIT, 4.9MM, 245OHM/100MHZ, 300MHZ; Cable Diameter:4.9mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:245ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 4.9MM, 245OHM/100MHZ, 300MHZ; Cable Diameter:4.9mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:245ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 4.9Mm, 245Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite - 16F002 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 4.9Mm, 245Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite
16F002
Ferrite Core, Split, 4.9Mm, 245Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite 16F002
FERRITE CORE, SPLIT, 4.9MM, 245OHM/100MHZ, 300MHZ; Cable Diameter:4.9mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:245ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 4.9MM, 245OHM/100MHZ, 300MHZ; Cable Diameter:4.9mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:245ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 16F002
Product Name Ferrite Core, Split, 4.9Mm, 245Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details