FERRITE CORE, SPLIT, 7.6MM, 113OHM/100MHZ, 300MHZ; Cable Diameter:7.6mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:113ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 98B2768 |
| Product Name | Ferrite Core, Split, 7.6Mm, 113Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite |
| Material Type | Ferrite |