Fair-Rite Products Corp. Split Core, 230 Ohm, 25.4Mm; Cable Diameter Fair-Rite 443178281

Description
SPLIT CORE, 230 OHM, 25.4MM; Cable Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Impedance:230ohm; Product Range:
Datasheet
Description
SPLIT CORE, 230 OHM, 25.4MM; Cable Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Impedance:230ohm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Core, 230 Ohm, 25.4Mm; Cable Diameter Fair-Rite - 80K8209 - Newark, An Avnet Company
Chicago, IL, United States
Split Core, 230 Ohm, 25.4Mm; Cable Diameter Fair-Rite
80K8209
Split Core, 230 Ohm, 25.4Mm; Cable Diameter Fair-Rite 80K8209
SPLIT CORE, 230 OHM, 25.4MM; Cable Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Impedance:230ohm; Product Range:

SPLIT CORE, 230 OHM, 25.4MM; Cable Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Impedance:230ohm; Product Range:

Supplier's Site Datasheet
Split Core Ferrite, 8.7Mm, 252Ohm Rohs Compliant Fair-Rite - 50AK7637 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 8.7Mm, 252Ohm Rohs Compliant Fair-Rite
50AK7637
Split Core Ferrite, 8.7Mm, 252Ohm Rohs Compliant Fair-Rite 50AK7637
SPLIT CORE FERRITE, 8.7MM, 252OHM ROHS COMPLIANT: YES

SPLIT CORE FERRITE, 8.7MM, 252OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 80K8209
Product Name Split Core, 230 Ohm, 25.4Mm; Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details