Fair-Rite Products Corp. Filters-Cable Ferrites 431178281

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 250Ohm @ 100MHz Inner Dimension: 0.354" Dia (8.99mm) Outer Dimension: 0.846" W x 0.415" H (21.49mm x 10.54mm) Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 250Ohm @ 100MHz Inner Dimension: 0.354" Dia (8.99mm) Outer Dimension: 0.846" W x 0.415" H (21.49mm x 10.54mm) Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 250Ohm @ 100MHz Inner Dimension: 0.354" Dia (8.99mm) Outer Dimension: 0.846" W x 0.415" H (21.49mm x 10.54mm) Mounting Type: Free Hanging

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Impedance @ Frequency: 250Ohm @ 100MHz
Inner Dimension: 0.354" Dia (8.99mm)
Outer Dimension: 0.846" W x 0.415" H (21.49mm x 10.54mm)
Mounting Type: Free Hanging

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-15N 0603AF-15NXJRW - Coilcraft, Inc.
Specs
Impedance 74.8 ohms
DCR 0.0230 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads - 1-2176493-9 - TE Connectivity
Specs
Impedance 750 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers