Fair-Rite Products Corp. Ferrite Core, Split, 9.85Mm, 240 Ohm/100Mhz; Cable Diameter Fair-Rite 431167281

Description
FERRITE CORE, SPLIT, 9.85MM, 240 OHM/100MHZ; Cable Diameter:9.85mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:240ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 9.85MM, 240 OHM/100MHZ; Cable Diameter:9.85mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:240ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 9.85Mm, 240 Ohm/100Mhz; Cable Diameter Fair-Rite - 72K6744 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 9.85Mm, 240 Ohm/100Mhz; Cable Diameter Fair-Rite
72K6744
Ferrite Core, Split, 9.85Mm, 240 Ohm/100Mhz; Cable Diameter Fair-Rite 72K6744
FERRITE CORE, SPLIT, 9.85MM, 240 OHM/100MHZ; Cable Diameter:9.85mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:240ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 9.85MM, 240 OHM/100MHZ; Cable Diameter:9.85mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:240ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Split, 10.15Mm; Cable Diameter Max Fair-Rite - 59M3857 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 10.15Mm; Cable Diameter Max Fair-Rite
59M3857
Ferrite Core, Split, 10.15Mm; Cable Diameter Max Fair-Rite 59M3857
FERRITE CORE, SPLIT, 10.15MM; Cable Diameter Max:10.15mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance @ 100MHz:240ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Ferrite Case Style:Hinged Core; Frequency Range:1MHz to RoHS Compliant: Yes

FERRITE CORE, SPLIT, 10.15MM; Cable Diameter Max:10.15mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance @ 100MHz:240ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Ferrite Case Style:Hinged Core; Frequency Range:1MHz to RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 72K6744
Product Name Ferrite Core, Split, 9.85Mm, 240 Ohm/100Mhz; Cable Diameter Fair-Rite
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details