FERRITE CORE, SPLIT, 4.9MM, 280 OHM/100MHZ, 300MHZ; Cable Diameter:4.9mm; Frequency Min:1MHz; Frequency Max:300MHz; Impedance:280ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 90B5610 |
| Product Name | Ferrite Core, Split, 4.9Mm, 280 Ohm/100Mhz, 300Mhz; Cable Diameter Fair-Rite |
| Material Type | Ferrite |