CYLINDRICAL CORE, 12.3MM OD, 31.75MM L; Outer Diameter:12.3mm; Product Length:31.75mm; Inner Diameter:-; Frequency Min:-; Frequency Max:100kHz; Impedance:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 31M9307 |
| Product Name | Cylindrical Core, 12.3Mm Od, 31.75Mm L; Outer Diameter Fair-Rite |
| Material Type | Ferrite |