CYLINDRICAL CORE, 6.35MM OD, 38.1MM L; Outer Diameter:6.35mm; Product Length:38.1mm; Inner Diameter:-; Frequency Min:-; Frequency Max:100kHz; Impedance:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 52Y1596 |
| Product Name | Cylindrical Core, 6.35Mm Od, 38.1Mm L; Outer Diameter Fair-Rite |
| Material Type | Ferrite |