Fair-Rite Products Corp. RFI and EMI - Shielding and Absorbing Materials 38M5020AA1212

Description
RF FERRITE SHEET 4.724"X4.724"
Datasheet
Description
RF FERRITE SHEET 4.724"X4.724"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 38M5020AA1212 - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Shielding and Absorbing Materials
38M5020AA1212
RFI and EMI - Shielding and Absorbing Materials 38M5020AA1212
RF FERRITE SHEET 4.724"X4.724"

RF FERRITE SHEET 4.724"X4.724"

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 38M5020AA1212
Product Name RFI and EMI - Shielding and Absorbing Materials
Device Type Flexible Ferrite Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP1-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4730-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.2 mA
View Details