Fair-Rite Products Corp. Ferrite Cores 3061990891

Description
"Uncoated 61 Ferrite Core ROD Type 1.378"" (35.00mm) Length Width 0.197"" (5.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 61 Ferrite Core ROD Type 1.378"" (35.00mm) Length Width 0.197"" (5.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 3061990891-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
3061990891-ND
Ferrite Cores 3061990891-ND
"Uncoated 61 Ferrite Core ROD Type 1.378"" (35.00mm) Length Width 0.197"" (5.00mm) Diameter Height"

"Uncoated 61 Ferrite Core ROD Type 1.378"" (35.00mm) Length Width 0.197"" (5.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 3061990891-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 70
Core Material N87
Length 70.5 mm (2.78 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details