Fair-Rite Products Corp. Ferrite Cores 3061990861

Description
"Uncoated 61 Ferrite Core ROD Type 0.787"" (20.00mm) Length Width 0.098"" (2.50mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 61 Ferrite Core ROD Type 0.787"" (20.00mm) Length Width 0.098"" (2.50mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1562-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1562-ND
Ferrite Cores 1934-1562-ND
"Uncoated 61 Ferrite Core ROD Type 0.787"" (20.00mm) Length Width 0.098"" (2.50mm) Diameter Height"

"Uncoated 61 Ferrite Core ROD Type 0.787"" (20.00mm) Length Width 0.098"" (2.50mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1562-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material T38
Length 17.9 mm (0.7047 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055122AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 15 nH
View Details